The LMV761MAX/NOPB is a high-performance, low-voltage precision comparator that offers a combination of low power consumption, high precision, and ease of use. This comparator is suitable for a wide range of applications, particularly those that require energy efficiency and precision.
- Supply Voltage Range: 2.7V to 5V
- Input Offset Voltage: 200µV
- Supply Current: 1 mA
- Output Stage: Push-pull output stage
- Temperature Range: -40 to 125 degrees Celsius
- Package: 8-pin SOIC
- Features: RoHS compliant, open-drain output stage
Its robust design, coupled with Texas Instruments' reputation for quality and reliability, makes it a reliable choice for designers and engineers.