EN
  • EN
  • DE

LMV7275MGX

Part No LMV7275MGX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Single & Dual, 1.8V Low Power Comparators with Rail-to-Rail Input | IC COMP SGL 1.8V R-R INPT SC70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Use For General
Number of Elements 1
Output Type CMOS, Open-Drain, Rail-to-Rail
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Voltage - Input Offset (Maximum) 4mV at 5V
Current - Input Bias (Maximum) 0.01μA at 5V
Current - Quiescent (Maximum) 14μA
CMRR, PSRR 78dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 2.1μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Supplier Device Package SC-70-5
Family Part Number LMV7275
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1202236-LMV7275MGX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV7275MGX CAD Model

Description

The LMV7275MGX is a high-performance, low-voltage comparator manufactured by Texas Instruments, renowned for their expertise in creating precision electronic components. This comparator is designed to operate over a wide range of power supplies, from 2.7V to 5.5V, making it an excellent choice for battery-operated devices and low-voltage applications. Its unique design ensures low power consumption, which is crucial for extending the battery life of portable devices.

Key Features

  • Low Voltage Operation: The LMV7275MGX operates effectively across a power supply range of 2.7V to 5.5V, catering to various application needs.
  • Fast Response Time: With a propagation delay of only 210 ns, this comparator is ideal for systems that require quick response times.
  • Low Power Consumption: The device features a low supply current of 9 µA, making it an energy-efficient choice for power-sensitive applications.
  • Push-Pull Output: The LMV7275MGX comes with a push-pull output stage which eliminates the need for an external pull-up resistor and allows for direct interfacing with TTL, CMOS, and other logic levels.
  • Small Package Size: Available in a space-saving SOT-23 package, it is perfect for compact electronic systems.

Applications

The LMV7275MGX is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Notebook computers
  • Cell phones
  • Alarm and monitoring systems
  • Threshold detectors/sensors
  • General purpose signal processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMV7275MGX is no exception and is built to meet the stringent standards expected from a leading semiconductor manufacturer. It provides reliable performance in a wide range of environmental conditions, ensuring that it can be used in both commercial and industrial applications with confidence.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6707 $50.7433
46+ $2.1913 $100.7998
71+ $2.1229 $150.7259
98+ $2.0544 $201.3312
126+ $1.9859 $250.2234
169+ $1.7805 $300.9045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess