The LMV722IDGKR is a high-performance, low-noise operational amplifier (op-amp) from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is designed to provide superior performance in a range of applications, including audio, communications, and data acquisition.
- Low Voltage Noise Density: 7nV/√Hz at 1kHz.
- Bandwidth: 10MHz.
- Slew Rate: 7V/µs.
- Supply Voltage: 2.7V to 5.5V.
Power Consumption: 2.7mA per channel.- Package: Compact 8-pin VSSOP package.
- Rail-to-Rail Output Swing: Ensures maximum dynamic range.
In terms of applications, the LMV722IDGKR is versatile and can be used in a wide range of systems. It is particularly well-suited to audio processing, ADC/DAC buffer amplifiers, active filters, and signal conditioning circuits. It can also be used in communication devices, portable and battery-powered devices, and data acquisition systems.
In summary, the LMV722IDGKR from Texas Instruments is a high-performance, low-noise operational amplifier that offers a combination of low power consumption, high-speed performance, and excellent noise characteristics. Its compact size and versatile application range make it a valuable addition to any electronic design.