EN
  • EN
  • DE

DTS3061A115N3LG

Part No DTS3061A115N3LG
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description AIR CONDITIONER 2500BTU / Rack A/C Unit, 2500 BTU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Rack Thermal Management
Mfr Hammond Manufacturing
Series DTS
Package Box
Type Air Conditioning Unit
Voltage - Input 115VAC
Specifications A/C Unit, 2500 BTU
Weight 50 lbs (22.7 kg)
Base Product Number DTS3061
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8415.82.0170
Standard Package 1
Win Source Part Number 1056477-DTS3061A115N3LG
Ultra Librarian 3D Model Ultra Librarian DTS3061A115N3LG CAD Model

Description

The DTS3061A115N3LG is an air conditioning unit from Hammond Manufacturing's DTS series.

  • Package Type: Box
  • Standard Package: 1
  • Voltage Input: 115VAC
  • BTU: 2500 BTU
  • Weight: 50 lbs (22.7 kg)
  • ECCN: EAR99 compliant
  • REACH: Not affected by REACH regulations
  • HTSUS Code: 8415.82.0170
  • Usage: Suitable for use in boxes, enclosures, and racks for thermal management purposes.
  • Description: Reliable and efficient solution for thermal management.

You May Also Be Interested in

Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Orion Fans
FAN TRAY 115V FRONT ENTRY 340CFM
Need more? Email Us
Orion Fans
6 FAN TRAY DC 12V 660CFM / DC Fan Axial 12V 660CFM
Need more? Email Us
Hammond Manufacturing
AIR CONDITIONER 2500BTU / Rack A/C Unit, 2500 BTU
Need more? Email Us
Hammond Manufacturing
FAN CLIMATE CONTROL 230V 89CFM / Cfm Filter Fans For Enclosure
Need more? Email Us
Hammond Manufacturing
FILTER FAN BLACK
Need more? Email Us
Orion Fans
THERMAL FAN CONTROLLER 120/230V / Rack 19.00" L x 5.58" W x 1.75" H (482.6mm x 65.5mm x 44.4mm)
Need more? Email Us
Hoffman Enclosures, Inc.
ELECTRIC HEATER 800 WATT / Thermal Management, Electric Heater
Need more? Email Us
Hammond Manufacturing
FAN 230VAC 120MM X 1.5" / Rack Fan, AC, Square, 105 CFM 4.72" L x 4.72" W x 1.50" H (119.9mm x 119.9mm x 38.1mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess