EN
  • EN
  • DE

TPS22924BYZR

Part No TPS22924BYZR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ULTRA-SMALL, LOW-INPUT-VOLTAGE, LOW rON LOAD SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.75 V ~ 3.6 V
Current - Output (Maximum) 2A
Rds On (Typ) 18.3 mOhm
Features Load Discharge, Slew Rate Controlled
Operating Temperature Range -40°C ~ 85°C (TA)
Package 6-XFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 1272220-TPS22924BYZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS22924B
Introduction Date March 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS22924BYZR CAD Model

Description

Introducing the TPS22924BYZR Load Switch by Texas Instruments

The TPS22924BYZR is a high-performance, single-channel load switch developed by the renowned Texas Instruments. This compact, feature-rich component is designed to facilitate power management in a wide range of electronic devices. With its ultra-small footprint and low on-resistance, the TPS22924BYZR is an ideal solution for applications where space is at a premium and efficient power distribution is crucial.

This load switch is part of Texas Instruments' TPS22924 series, known for their reliability and versatility. The TPS22924BYZR offers a continuous current rating of 2A, making it suitable for moderate to high power applications. It operates over a voltage range of 1.5V to 5.5V, which allows it to support a variety of common logic levels and power rails.

One of the key features of the TPS22924BYZR is its low on-resistance (RON), which typically stands at 58 mΩ. This low resistance minimizes power loss and heat generation, ensuring more energy is delivered to the load and enhancing the overall efficiency of the system. Additionally, the device includes a quick output discharge (QOD) feature that swiftly discharges the output capacitance when the switch is turned off, preventing any unwanted power residue in the system.

The TPS22924BYZR is also equipped with a slew rate control mechanism, which helps to mitigate inrush current and reduce the likelihood of voltage droop on the power rails during turn-on. This feature is particularly beneficial in systems with sensitive downstream components that require stable power supply conditions.

To ensure the protection of both the switch and the load, this device includes over-current protection (OCP) and thermal shutdown features. The OCP automatically turns off the switch if the load current exceeds a safe threshold, while the thermal shutdown feature deactivates the switch in the event of excessive temperature, thereby preventing damage due to overheating.

Available in an ultra-small, lead-free 6-pin YZP package, the TPS22924BYZR is not only space-efficient but also environmentally friendly. Its compact design and advanced features make it an excellent choice for portable electronics, power distribution systems, and any application where efficient power management is a priority.

For designers and engineers looking to integrate a reliable power switch into their next project, the TPS22924BYZR from Texas Instruments offers the perfect blend of performance, size, and protection features.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess