EN
  • EN
  • DE
  • IT

LMV601MG/NOPB

Part No LMV601MG/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SC-70-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name LMV601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-39050-1, -296-39050-1-ND, 296-39050-2, LMV601MG/NOPB-ND, 296-39050-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923507-LMV601MG/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV601MG/NOPB CAD Model

Description

Product Overview: LMV601MG/NOPB by Texas Instruments

The LMV601MG/NOPB is a high-performance, low-voltage operational amplifier from Texas Instruments, designed to offer a perfect blend of features for a variety of applications. This op-amp operates with a supply voltage range from 2.7V to 5.5V, making it ideal for battery-powered devices and low-voltage systems. It is particularly well-suited for sensor amplification, active filtering, and audio processing, among other uses.

With its low input bias current and low noise specifications, the LMV601MG/NOPB provides a clean, accurate amplification that preserves signal integrity, which is critical in precision applications. Its rail-to-rail output swing ensures maximum dynamic range, a vital feature when working with analog-to-digital converters or in any application where headroom is limited.

The device comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications. Its small footprint does not compromise performance, as the LMV601MG/NOPB delivers a bandwidth of 1.5MHz and a slew rate of 1V/μs, ensuring that it can handle a wide range of signals with ease. The low input offset voltage of the amplifier also contributes to its accuracy, making it a reliable choice for precision measurement systems.

One of the key advantages of the LMV601MG/NOPB is its low power consumption. With a quiescent current of just 130μA, it is an excellent option for portable and remote sensing applications where power efficiency is paramount. Additionally, the device features a shutdown mode, which reduces the current consumption further when the amplifier is not in use, thus extending battery life.

The LMV601MG/NOPB is characterized for operation from -40°C to 125°C, making it robust enough for industrial applications that require operation in extreme temperatures. This operational amplifier is also offered in a lead-free, RoHS-compliant package, aligning with environmental standards and regulations.

In summary, the LMV601MG/NOPB from Texas Instruments is a versatile, efficient, and reliable operational amplifier that meets the needs of a broad spectrum of electronic applications, providing designers with a high-quality solution for their amplification challenges.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2323 $51.1060
460+ $0.2176 $100.0960
715+ $0.2103 $150.3645
1,025+ $0.1956 $200.4900
1,330+ $0.1882 $250.3060
1,660+ $0.1809 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,080 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess