The LMV331MTX from Texas Instruments is a high-quality, robust, and versatile single general-purpose comparator. It operates from a single 2.7V to 5V power supply, making it ideal for battery-powered systems. It also features a low supply current of 60µA, which helps to prolong battery life in portable devices.
- Temperature Range: -40°C to 125°C.
- Open-Drain Output Stage: Allows it to be used in wired-AND configurations.
- Propagation Delay: 200ns, providing a fast response time.
- Input Common-Mode Voltage Range: Extends 200mV beyond the supply rails.
- Hysteresis Feature: Eliminates output switching due to internal noise, enhancing stability and reliability.
- Package: Small SOT-23.
- Compliance: RoHS compliant and lead-free.