EN
  • EN
  • DE

LMV324SID

Part No LMV324SID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 15nA
Voltage - Input Offset 1.7mV
Supply Current 410μA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LMV324
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1202084-LMV324SID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LMV324SID CAD Model

Description

The LMV324SID is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet a wide range of applications. This quad operational amplifier integrates four independent op-amps in a single package, making it a space-efficient solution for complex circuits.

Key Features

  • Low Voltage Operation: The LMV324SID operates at a supply voltage range of 2.7V to 5.5V, making it ideal for battery-powered devices and low voltage systems.
  • Rail-to-Rail Output: This op-amp features a rail-to-rail output stage, which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Power Consumption: With a typical quiescent current of just 220 µA per channel, it is an excellent choice for power-sensitive designs.
  • Wide Bandwidth: The device provides a bandwidth of 1 MHz, which is suitable for a variety of audio and signal processing applications.
  • Input Common-Mode Voltage Range: Includes ground, which is necessary for single-supply operation and direct sensing near ground.
  • Extended Temperature Range: The operational amplifier is designed to operate over the extended industrial temperature range of -40°C to 125°C.

Applications

The LMV324SID is versatile and can be used in multiple applications including:

  • Portable and battery-powered electronics
  • Sensor amplification and signal conditioning
  • Active filters and audio processing
  • Automotive electronics
  • Medical instrumentation

Package and Quality

The Texas Instruments LMV324SID comes in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT). The product adheres to high-quality standards, ensuring reliability and performance in demanding conditions.

With its combination of features, the LMV324SID from Texas Instruments is a practical choice for designers looking for a low-power, high-performance operational amplifier for their electronic projects.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess