The LMV321IDCKT is a high-performance, single operational amplifier from Texas Instruments, a renowned global semiconductor design and manufacturing company. Part of TI’s extensive portfolio of operational amplifiers, it is designed for applications requiring reduced power consumption and space.
- Supply Voltage: 2.7V to 5.5V.
- Temperature Range: -40°C to 125°C.
- Rail-to-Rail Output Swing: Maximizes dynamic range.
- Input Common-Mode Voltage Range: Includes ground.
- Package: SOT-23.
- Gain Bandwidth: 1MHz.
- RoHS Compliant: Adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment.
Applications include signal conditioning, active filtering, and data acquisition systems.