EN
  • EN
  • DE

AS393GTR

Part No AS393GTR
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case MSOP8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 717697-AS393GTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS393GTR CAD Model

Description

The AS393GTR from Diodes Incorporated is a high-performance, precision dual voltage comparator designed to meet the stringent requirements of both industrial and consumer applications. This integrated circuit is engineered to provide fast and accurate voltage level detection, making it an ideal choice for a variety of applications including limit comparators, simple analog to digital converters, pulse, square wave, and time delay generators.

Key Features

  • Low Power Consumption: The AS393GTR is optimized for low power operation, which makes it suitable for battery-powered devices, enhancing their operational lifetime.
  • Wide Single or Dual Supply Range: This component can operate from a single supply voltage ranging from 2V to 36V, or a dual supply mode with a range of ±1V to ±18V, providing flexibility in various power environments.
  • Low Input Bias Current: It exhibits a low input bias current, thus reducing errors in applications that require high impedance.
  • High Input Offset Voltage: The AS393GTR maintains a high input offset voltage, ensuring precise performance in critical applications.
  • Fast Response Time: With its rapid response time, the AS393GTR can quickly react to changes in input signals, which is crucial for time-sensitive processes.

Applications

The versatility of the AS393GTR allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Control Systems
  • Voltage Monitoring
  • Window Comparators
  • Level Shift Detectors
  • Alarm Systems
  • Consumer Electronics
  • Automotive Electronics

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality, and the AS393GTR is no exception. It is fabricated with the latest semiconductor technology, ensuring high reliability and performance consistency. Customers can trust the AS393GTR to deliver exceptional performance in the most demanding conditions.

Environmental Compliance

The AS393GTR is compliant with RoHS standards, which means it is manufactured with environmentally safe materials, reflecting Diodes Incorporated's dedication to environmental responsibility.

For engineers and designers looking for a reliable and efficient voltage comparator, the AS393GTR from Diodes Incorporated offers an optimal solution that combines performance, versatility, and quality.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess