EN
  • EN
  • DE

LMV232TL

Part No LMV232TL
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DECTECTR CDMA/WCDMA 8MICRO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 50MHz to 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -11dBm to 13dBm
Accuracy ±1dB
Supply Voltage - Operating 2.5 V to 3.3 V
Operating Supply Current 13mA
Case / Package 8-DSBGA
Win Source Part Number 87096-LMV232TL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV232TL CAD Model

Description

The is a high-performance, low-power quad operational amplifier from Texas Instruments. It is designed for low voltage and low power applications.

  • Operating Voltage Range: 2.5V to 5.5V
  • Low Input Noise Voltage: Ensures clear signal amplification
  • High Slew Rate: Ensures fast response to input signal changes
  • Rail-to-Rail Output Swing: Maximum dynamic range at the output
  • High Output Current: ±80mA, suitable for driving heavy loads
  • Low Input Bias Current: Reduces errors due to bias current
  • Package: Compact 14-pin TSSOP package
  • Environmental Compliance: RoHS-compliant

You May Also Be Interested in

Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0165 $51.2805
41+ $2.4751 $101.4791
63+ $2.3978 $151.0614
87+ $2.3204 $201.8748
112+ $2.2431 $251.2272
150+ $2.0110 $301.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess