The LMT84DCKR is a precision analog temperature sensor from the renowned semiconductor manufacturer, Texas Instruments. This high-quality sensor is designed to offer accurate temperature measurements while being cost-effective and energy-efficient, making it an excellent choice for a wide range of applications.
Featuring a linearly proportional output to the Celsius temperature scale, the LMT84DCKR provides a typical accuracy of ±0.4°C without the need for external calibration. The operating temperature range from -50°C to 150°C makes it versatile for various environments, from industrial processes to consumer electronics.
Key Features:
- Accuracy: The LMT84DCKR boasts a typical accuracy of ±0.4°C, ensuring reliable temperature readings for critical applications.
- Operating Range: With a wide temperature range of -50°C to 150°C, it is suitable for diverse applications, including harsh environments.
- Low Power Consumption: Its low power consumption of 5.4 µA (typical) at 1.5 V makes it ideal for battery-powered and portable devices.
- Supply Voltage: It operates over a broad supply voltage range of 1.5 V to 5.5 V, providing flexibility in system design.
- Small Package: Available in a small SOT-23 package, the LMT84DCKR is perfect for space-constrained applications.
- Output Type: The sensor provides an analog output that can be easily interfaced with analog-to-digital converters (ADCs) or directly connected to a microcontroller.
The LMT84DCKR is not only highly accurate but also exhibits minimal long-term drift, which ensures consistent performance over the product's lifespan. Its linear voltage output simplifies the design of temperature monitoring systems by eliminating the need for complex signal conditioning circuits.
Whether you're designing consumer electronics, medical devices, or industrial equipment, the LMT84DCKR from Texas Instruments is a reliable choice for integrating temperature sensing capabilities into your projects. Its combination of precision, low power, and compact form factor makes it a highly adaptable solution for temperature monitoring needs.