The LMS1487ECNA/NOPB is a versatile and robust integrated circuit from Texas Instruments designed for bidirectional data communication on multipoint bus transmission lines. It is part of the family of differential bus transceivers intended for balanced transmission lines and meets the requirements of the TIA/EIA-485-A standard.
Key Features:
- Interface Type: RS-485, which is a standard defining the electrical characteristics of drivers and receivers for use in serial communications systems.
- Operating Temperature Range: The device can reliably operate over an industrial temperature range, ensuring functionality in various environments.
- Supply Voltage: It operates on a single 5V supply, making it compatible with many standard logic families.
- Signaling Rate: The LMS1487ECNA/NOPB is capable of handling up to 30 Mbps signaling rates, providing high-speed data transmission.
- Low Power Consumption: The device is designed for low power consumption, which is ideal for energy-sensitive applications.
- Electrostatic Discharge (ESD) Protection: It includes robust ESD protection, ensuring durability against static electricity shocks.
Applications:
The LMS1487ECNA/NOPB is suitable for a wide range of applications in various fields due to its reliability and performance. It is commonly used in:
- Industrial control systems
- Factory automation
- Building automation
- Networked security systems
- Data acquisition systems
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the LMS1487ECNA/NOPB is no exception. The device is offered in a 14-pin PDIP (Plastic Dual-In-line Package) and is designated with a NOPB (No Lead (Pb)) suffix, indicating that it is RoHS compliant and free from lead, making it suitable for use in environmentally sensitive applications.
Additional Information:
For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments official website or contact their sales and technical support team. The LMS1487ECNA/NOPB is a reliable choice for designers looking to implement RS-485 communication interfaces in their systems.