EN
  • EN
  • DE

LMR61428XMMEVM/NOPB

Part No LMR61428XMMEVM/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description MODULE EVAL FOR LMR61428
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 3 Weeks
Features LMR61428 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Box
Family Name LMR61428
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number LMR61428XMMEVM/NOPB-ND, 296-43456, LMR61428XMMEVM/NO
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923488-LMR61428XMMEVM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR61428XMMEVM/NOPB CAD Model

Description

The LMR61428XMMEVM/NOPB is a fully assembled and tested circuit board that evaluates the LMR61428 Step-Up Converter from Texas Instruments. This evaluation module (EVM) is designed to provide the user with a robust platform for testing and analyzing the performance of the LMR61428 in various applications, such as power conditioning from unregulated sources.

Key Features

  • Input voltage range: 1.8V to 5.5V
  • Adjustable output voltage up to 28V
  • Switching frequency: 1.6MHz
  • High-efficiency power conversion
  • Load disconnect during shutdown
  • Over-temperature protection
  • Small solution size

The LMR61428XMMEVM/NOPB showcases the capabilities of the LMR61428 switch mode converter, which includes a high-frequency operation that allows for the use of small surface-mount inductors and capacitors, resulting in a compact power supply solution. With its wide input voltage range, the EVM is versatile for use in a variety of systems that require an efficient boost converter to deliver a stable and adjustable output voltage.

Applications

The EVM is suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Power banks
  • Energy harvesting
  • LED lighting
  • Wireless and telecom infrastructure

With its easy-to-use features, the LMR61428XMMEVM/NOPB serves as an excellent platform for designers to quickly prototype and test their power supply designs. The evaluation module includes test points and jumper headers, which provide convenient access to all critical node voltages and allow for easy probing and adjustments.

Additional Resources

For further information and support, Texas Instruments provides detailed documentation, including the LMR61428XMMEVM/NOPB user guide, schematic diagrams, bill of materials, and PCB layout files. These resources are designed to expedite the development process and enable designers to get their products to market faster.

You May Also Be Interested in

STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess