The Murata CDBC455CX29-TC is a ceramic resonator, commonly used in oscillator circuits. The '455' indicates a resonant frequency of 455 kHz. It provides a stable and reliable frequency source for various electronic applications.
Applications
- Remote control systems
- Wireless communication devices
- Clock oscillators for microcontrollers
- Signal generators
- Timers
Features
- Resonant Frequency: 455 kHz
- Compact size
- High stability
- Low aging
- Lead-free construction
- RoHS compliant
Benefits
- Provides a stable and accurate frequency source.
- Compact size allows for integration into small electronic devices.
- High stability ensures reliable performance over time and temperature variations.
- Low aging minimizes frequency drift over the lifespan of the device.
- Lead-free construction and RoHS compliance ensure environmental friendliness.
Additional Details
This ceramic resonator is designed and manufactured to Murata's stringent quality standards. It offers stable and reliable performance over a wide range of operating conditions. The ceramic material provides excellent mechanical and electrical stability. The device is designed to provide a cost-effective and reliable frequency source for a variety of electronic applications.