EN
  • EN
  • DE

LMP91200MT/NOPB

Part No LMP91200MT/NOPB
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Configurable AFE for Low-Power Chemical-Sensing Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Operating Supply Current 50μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1201869-LMP91200MT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMP91200MT/NOPB
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMP91200MT/NOPB CAD Model

Description

Product Overview: LMP91200MT/NOPB by Texas Instruments

The LMP91200MT/NOPB is a highly integrated, low-power chemical sensor analog front-end (AFE) optimized for use in micro-power applications involving electrochemical sensing. Manufactured by Texas Instruments, this advanced sensor AFE is specifically designed to interface with a variety of electrochemical sensors, such as those used for gas detection and pH measurement.

At the core of the LMP91200MT/NOPB's functionality is its ability to provide a complete signal path solution between a sensor and a microcontroller, thereby significantly simplifying the design process for system designers. The device includes a programmable gain amplifier (PGA), a temperature sensor, and several diagnostic features, making it an ideal choice for portable and fixed gas detectors, industrial safety monitors, and environmental monitoring equipment.

The LMP91200MT/NOPB supports a wide range of sensor types and applications by offering a configurable Transimpedance Amplifier (TIA) with programmable gain settings. This flexibility allows it to accommodate various sensor sensitivities and ranges, ensuring accurate and reliable readings. Moreover, the integrated temperature sensor facilitates the implementation of temperature compensation algorithms, which are crucial for maintaining sensor accuracy across varying environmental conditions.

Key features of the LMP91200MT/NOPB include its low power consumption, which is essential for battery-operated devices, and its support for a wide supply voltage range of 2.7V to 5.5V. This makes it versatile for use in a multitude of applications where power availability is a concern. Additionally, the device comes in a compact, 14-pin micro SMD package, which is conducive to space-constrained applications.

In summary, the LMP91200MT/NOPB from Texas Instruments is a sophisticated, easy-to-use AFE that streamlines the development of electrochemical sensor-based systems. With its integration of critical signal processing components, support for multiple sensor types, and low power operation, it stands out as a top choice for engineers and designers working on advanced sensing solutions.

You May Also Be Interested in

Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4696 $52.2872
17+ $6.1289 $104.1913
26+ $5.9374 $154.3724
35+ $5.7458 $201.1030
46+ $5.5543 $255.4978
61+ $4.9797 $303.7617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,590 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess