EN
  • EN
  • DE

LMP90078MHX/NOPB

Part No LMP90078MHX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16BIT 214.6SPS 28TSSOP / AFE General Purpose 1 ADC 16bit 3.3V/5V 28-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Number of Channels 1
Operating Supply Voltage 2.85 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 779530-LMP90078MHX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP90078MHX/NOPB
Introduction Date July 21, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP90078MHX/NOPB CAD Model

Description

The LMP90078MHX/NOPB is a highly integrated, multi-channel, low-power 24-bit sensor A/D converter designed and manufactured by Texas Instruments. This precision analog-to-digital converter is specifically tailored for the demanding requirements of industrial and high-precision sensor applications, including temperature and pressure measurement, medical instrumentation, and process control systems.

Key Features

  • Multi-Channel Input: The device supports multiple input channels, allowing for simultaneous sampling of different sensors, which is essential for complex monitoring systems.
  • High Resolution: With a 24-bit resolution, the LMP90078MHX/NOPB offers high-precision data conversion, ensuring accurate sensor readings and superior performance.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Programmable Data Rates: The flexible data rate selection allows users to optimize the converter for various throughput requirements.
  • Integrated Features: It includes an onboard temperature sensor and a burnout detection feature to enhance the reliability and robustness of the system it is integrated into.
  • Interface: The device features an SPI-compatible serial interface for easy communication with microcontrollers or digital systems.

Applications

The LMP90078MHX/NOPB is versatile and can be utilized in a wide range of applications. It is particularly suited for:

  • Industrial sensor systems
  • Process control equipment
  • Medical diagnostic equipment
  • Temperature control and monitoring
  • Automated test equipment

Quality and Reliability

As with all Texas Instruments products, the LMP90078MHX/NOPB is built to meet high standards of quality and reliability. The device is available in a compact, surface-mount package and is specified over the extended industrial temperature range. The NOPB designation indicates that the product is lead-free, in compliance with environmental regulations.

You May Also Be Interested in

Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Texas Instruments
Lowest to $16.6015
STMicroelectronics
Lowest to $4.2489
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess