EN
  • EN
  • DE

DS90UR906QSQ/NOPB

Part No DS90UR906QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 1.82GBPS 60WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 1.82Gbps
Input Type FPD-Link II, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 24
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 60-WFQFN Exposed Pad
Supplier Device Package 60-WQFN (9x9)
Base Product Number DS90UR906
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 587004-DS90UR906QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UR906QSQ/NOPB CAD Model

Description

Product Overview: DS90UR906QSQ/NOPB

The DS90UR906QSQ/NOPB is a high-performance serializer integrated circuit (IC) developed by Texas Instruments, designed to meet the advanced requirements of automotive and industrial data transmission. This chip is a key component in applications where high-speed, reliable data transfer is necessary, especially in systems that require the transmission of video data over a single differential pair.

Key Features

  • High-Speed Data Transfer: The DS90UR906QSQ/NOPB supports a maximum serialization rate that enables fast data transfer, which is critical for real-time video and high-speed data communication.
  • Compatibility: This serializer is designed to interface with FPD-Link III deserializers, ensuring a seamless and robust data link for video and control data transmission.
  • Reduced EMI: The device incorporates technology to minimize electromagnetic interference (EMI), a crucial factor for automotive and industrial environments where signal integrity is paramount.
  • Power Management: With advanced power management features, the DS90UR906QSQ/NOPB helps to reduce power consumption, which is particularly important for battery-powered devices.
  • Automotive Grade: As part of Texas Instruments’ commitment to automotive quality, this product is manufactured to meet the rigorous standards of the automotive industry, ensuring reliability and performance under harsh conditions.

Applications

The DS90UR906QSQ/NOPB is ideal for a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-resolution video transmission for cameras and displays
  • Industrial machine vision systems
  • Any application requiring high-speed serial data transmission

Reliability and Quality

With the NOPB (No Lead (Pb)) designation, the DS90UR906QSQ/NOPB is lead-free, catering to environmentally conscious manufacturing processes. Texas Instruments ensures that this product meets high-quality standards, providing reliability and performance that engineers can trust for their critical applications.

Conclusion

The DS90UR906QSQ/NOPB from Texas Instruments stands out as a robust, high-speed serializer solution, tailored for the demanding needs of modern automotive and industrial data transmission systems. Its compatibility with FPD-Link III deserializers, EMI reduction capabilities, and power management features make it an excellent choice for designers looking to enhance the performance and reliability of their data communication links.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2480 $56.4960
5+ $23.1779 $115.8895
7+ $22.4536 $157.1752
10+ $21.7293 $217.2930
12+ $21.0049 $252.0588
16+ $18.8320 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess