EN
  • EN
  • DE

EV1HMC6505ALC5

Part No EV1HMC6505ALC5
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR HMC6505A  /  HMC6505A series Upconverter Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Bulk
Type Upconverter
Frequency 5.5GHz ~ 8.6GHz
For Use With/Related Products HMC6505A
Supplied Contents Board(s)
Base Product Number HMC6505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names EV1HMC6505ALC5-ND,Q11084291,1127-3645-ND,1127-3645,505-EV1HMC6505ALC5,-2735-EV1HMC6505ALC5
Standard Package 1
Win Source Part Number 1232216-EV1HMC6505ALC5
Ultra Librarian 3D Model Ultra Librarian EV1HMC6505ALC5 CAD Model

Description

The EV1HMC6505ALC5 is a state-of-the-art microwave monolithic integrated circuit (MMIC) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of RF and microwave applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that meet the evolving needs of high-frequency communication systems.

Key Features

  • Frequency Range: The EV1HMC6505ALC5 operates over a broad frequency range, making it versatile for various applications, including satellite communications, radar systems, and wireless infrastructure.
  • High Gain: Engineered for high gain, this MMIC amplifier provides robust signal amplification, ensuring clear and reliable transmission even in demanding environments.
  • Low Noise Figure: With its low noise figure, the EV1HMC6505ALC5 minimizes signal distortion and enhances overall system sensitivity, which is crucial for high-precision applications.
  • Output Power: It offers a high output power level, which is essential for achieving long-range communication and overcoming path loss in various transmission mediums.
  • Efficiency: The device is optimized for power efficiency, reducing operational costs and enabling longer system lifespans.

Applications

The versatility of the EV1HMC6505ALC5 makes it suitable for a myriad of applications. It is an ideal choice for:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test instrumentation
  • Fiber optic applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the EV1HMC6505ALC5 is no exception. It is manufactured with precision and is subject to rigorous testing to ensure it meets the highest standards of performance and durability.

Technical Support and Resources

Customers can access comprehensive technical support for the EV1HMC6505ALC5, including detailed datasheets, application notes, and design resources, ensuring seamless integration into their projects. Analog Devices' expert team is also available to assist with any technical queries or customization needs.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MASWSS0201TR
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
2.9-3.5GHZ, AMP W/ CMPA2935150S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010512-TR050
Need more? Email Us
MACOM Technology Solutions
SAMPLE BRD,ATTENUATOR,DC-30GHZ
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess