EN
  • EN
  • DE

DP83816AVNG-EX/NOPB

Part No DP83816AVNG-EX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Protocol Ethernet
Function Controller
Interface PCI
Standards IEEE 802.3, 10/100 Base-T/TX PHY
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 116mA
Operating Temperature Range 0°C ~ 85°C
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 772811-DP83816AVNG-EX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DP83816
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DP83816AVNG-EX/NOPB CAD Model

Description

The DP83816AVNG-EX/NOPB is a high-performance, feature-rich Ethernet controller designed by Texas Instruments. It is a single-chip solution that addresses the needs of managed or unmanaged network interface cards, embedded systems, and other network-related devices.

Key Features

  • Integrated PHY: The device comes with an integrated 10/100 Mb/s Ethernet physical layer (PHY) transceiver, which is compliant with IEEE 802.3u standards, ensuring compatibility with a wide range of network infrastructures.
  • Flexible Interface Options: It supports both 32-bit PCI and Mini-PCI interfaces, providing versatility in system design and ensuring easy integration into various platforms.
  • Advanced Power Management: The DP83816AVNG-EX/NOPB features advanced power management capabilities, including support for ACPI and Magic Packet™ technology for wake-on-LAN (WOL), which is vital for energy-saving and remote management applications.
  • Robust Data Handling: It is equipped with an integrated 10/100 Mb/s Media Access Control (MAC), which allows for efficient data handling and throughput, making it suitable for high-performance networking tasks.
  • Quality of Service (QoS): The product supports QoS and VLAN tagging, providing the tools necessary for managing network traffic and ensuring the smooth operation of bandwidth-sensitive applications.

Applications

The DP83816AVNG-EX/NOPB is ideal for a variety of applications, including:

  • Desktop and Mobile PCs
  • Network Interface Cards (NICs)
  • Embedded Systems
  • Networking Equipment such as Routers and Switches
  • Industrial Control Systems

Reliability and Support

As a product from Texas Instruments, the DP83816AVNG-EX/NOPB is backed by a strong support network and the assurance of high manufacturing standards. The device is available in a 128-Pin LQFP (Low Profile Quad Flat Package), which ensures durability and ease of mounting on printed circuit boards.

For engineers and designers looking for a reliable and efficient solution for Ethernet connectivity, the DP83816AVNG-EX/NOPB by Texas Instruments stands out as a solid choice, providing performance, flexibility, and quality in a single package.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess