EN
  • EN
  • DE

LMP8358MT/NOPB

Part No LMP8358MT/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 240MHZ RRO 14TSSOP / INST Amp Single R-R O/P 5.5V 14-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 11 V/μs
GBP - Gain Bandwidth Product 240MHz
-3db Bandwidth 930kHz
Current - Input Bias 6pA
Voltage - Input Offset 0.9μV
Operating Supply Current 1.9mA
Output Current per Channel 41mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 779520-LMP8358MT/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP8358
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP8358MT/NOPB CAD Model

Description

Product Overview: LMP8358MT/NOPB

The LMP8358MT/NOPB is a versatile, precision instrumentation amplifier designed by Texas Instruments to cater to a wide range of applications requiring accurate and stable signal amplification. This device is part of the LMP precision amplifier family and is known for its low noise, low offset voltage, and high gain accuracy, making it an excellent choice for high-performance data acquisition systems, medical instrumentation, and industrial process controls.

Key Features

  • Variable Gain: The LMP8358MT/NOPB offers a digitally selectable gain range from 10 to 1000, allowing users to customize the amplification level to suit their specific requirements without the need for external gain-setting resistors.
  • Low Offset Voltage: With a maximum input offset voltage of 25 µV, this device ensures high precision in signal processing, minimizing errors in measurement and data acquisition.
  • Low Noise: The low noise density of 1.1 nV/√Hz at 1 kHz is ideal for applications requiring a clean signal amplification with minimal interference.
  • CMRR (Common Mode Rejection Ratio): With a CMRR of 100 dB, the LMP8358MT/NOPB is highly resistant to unwanted common-mode signals, ensuring the integrity of the differential signal being amplified.
  • Wide Supply Range: The device operates on a supply voltage range from 2.2V to 5.5V, accommodating various power supply configurations and battery-operated applications.

Applications

  • Medical instrumentation such as ECG and EEG monitors
  • Precision data acquisition systems
  • Industrial process control and monitoring
  • Strain gauge and pressure sensor amplifiers
  • Test and measurement equipment

The LMP8358MT/NOPB is provided in a 14-pin TSSOP package, ensuring a compact footprint for space-constrained applications. Its operational temperature range from -40°C to 125°C allows for reliable performance in various environmental conditions. Furthermore, the "NOPB" suffix indicates that this product is part of Texas Instruments' eco-friendly initiative, being lead-free and RoHS compliant.

Overall, the LMP8358MT/NOPB is a high-quality, flexible solution for those seeking a precision instrumentation amplifier with excellent characteristics and adaptable performance to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9440 $54.7200
12+ $8.9797 $107.7564
18+ $8.6991 $156.5838
24+ $8.4185 $202.0440
31+ $8.1379 $252.2749
42+ $7.2960 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess