EN
  • EN
  • DE

AD5065ARUZ

Part No AD5065ARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 14TSSOP / 16 Bit Digital to Analog Converter 2 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Tube
Number of Bits 16
Number of D/A Converters 2
Settling Time 13µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±0.2
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting SMD (SMT)
Base Product Number AD5065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD5065ARUZ,ANAANAAD5065ARUZ,2156-AD5065ARUZ,-2735-AD5065ARUZ,AD5065ARUZ-ND
Standard Package 96
Win Source Part Number 1027117-AD5065ARUZ
Ultra Librarian 3D Model Ultra Librarian AD5065ARUZ CAD Model

Description

Product Overview: AD5065ARUZ from Analog Devices Inc.

The AD5065ARUZ is a high-performance, precision digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of their broad portfolio of DACs designed to meet the rigorous demands of complex industrial, medical, and communication systems.

With its 16-bit resolution, the AD5065ARUZ offers excellent accuracy and stability, making it ideal for applications that require precise voltage control and signal generation. The device operates with a single 2.7V to 5.5V supply, providing flexibility in various power environments. It also features a wide output range that is capable of swinging from the ground to the reference voltage, ensuring compatibility with a broad range of peripherals and systems.

The AD5065ARUZ comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which allows for efficient use of PCB (Printed Circuit Board) space. This is particularly beneficial in densely packed electronic designs where space is at a premium. The device's package is designated by the "RUZ" suffix in its part number, which specifies the package type and options.

An important aspect of the AD5065ARUZ is its integrated precision reference, which significantly simplifies the design process by reducing the need for external components. This feature enhances the overall system reliability and lowers the bill of materials cost for product development.

The DAC supports a SPI (Serial Peripheral Interface) compatible serial interface, enabling easy communication with microcontrollers and digital signal processors. This interface is known for its simplicity and effectiveness in establishing communication between integrated circuits in embedded systems.

Applications for the AD5065ARUZ are diverse and include high-end industrial automation, programmable logic controllers, medical equipment, and digital signal processing. Its performance and reliability make it a go-to choice for designers looking to implement a high-quality DAC into their systems.

Overall, the AD5065ARUZ by Analog Devices Inc. represents a sophisticated solution for precise analog output requirements, providing designers with a powerful tool to enhance the performance and accuracy of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess