EN
  • EN
  • DE

LMP8278QMM/NOPB

Part No LMP8278QMM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier 1 Circuit - 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, LMP®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LMP8278
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-LMP8278QMM/NOPBDKR, LMP8278QMM/NOPB-ND, 296-LMP8278QMM/NOPBCT, 296-LMP8278QMM/NOPBTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877664-LMP8278QMM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8278QMM/NOPB CAD Model

Description

Introducing the LMP8278QMM/NOPB from Texas Instruments

The LMP8278QMM/NOPB is a precision, high-performance, variable gain amplifier designed by Texas Instruments to provide a versatile and robust solution for a wide range of applications. This component is part of TI's precision amplifier family, which is known for its reliability and accuracy in processing analog signals.

Key Features

  • Wide Supply Range: The LMP8278QMM/NOPB operates on a supply range from 2.7V to 5.5V, making it suitable for various electronic devices and systems that require different power levels.
  • High CMRR: It boasts a high common-mode rejection ratio (CMRR) of 97 dB (min) at G=1, which ensures accuracy by rejecting common-mode noise and interference.
  • Variable Gain: The amplifier's gain is programmable via an external resistor, which allows for flexibility and customization depending on the application's requirements.
  • Broad Temperature Range: With an operational temperature range from -40°C to +125°C, the LMP8278QMM/NOPB is designed to perform reliably in extreme conditions, making it suitable for industrial and automotive applications.
  • Low Offset Voltage: It features a low input offset voltage, which minimizes error in signal amplification and ensures precise measurements.

Applications

The LMP8278QMM/NOPB is ideal for a variety of applications that require accurate signal amplification, including:

  • Automotive sensor interfaces
  • Current sensing in motor control systems
  • Data acquisition systems
  • Industrial process controls
  • Medical instrumentation

Quality and Reliability

As with all Texas Instruments products, the LMP8278QMM/NOPB is manufactured to the highest quality standards. This part is available in a space-saving 10-pin VSSOP package, ensuring a compact footprint for space-constrained applications. Additionally, the "NOPB" designation indicates that the product is lead-free, which is in compliance with environmental regulations and promotes sustainability.

Whether you're designing a sophisticated industrial system or looking for a reliable component for automotive electronics, the LMP8278QMM/NOPB from Texas Instruments offers the performance and versatility needed to meet the challenges of modern electronic design.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5324 $50.6480
43+ $2.3722 $102.0046
66+ $2.2920 $151.2720
94+ $2.1318 $200.3892
122+ $2.0516 $250.2952
153+ $1.9715 $301.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,820 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess