EN
  • EN
  • DE

LMP7732MM/NOPB

Part No LMP7732MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LMP®
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.4V/µs
Gain Bandwidth Product 22 MHz
Current - Input Bias 14 nA
Voltage - Input Offset 6 µV
Current - Supply 5mA (x2 Channels)
Current - Output / Channel 49 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number LMP7732
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LMP7732MM/NOPBTR,LMP7732MMNOPB,LMP7732MM/NOPBCT,Q4015696,LMP7732MM,LMP7732MM-ND,TEXTISLMP7732MM/NOPB,LMO7732MM/NOPB,LMP7732MM/NOPBDKR,2156-LMP7732MM/NOPB
Standard Package 1,000
Win Source Part Number 996357-LMP7732MM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP7732MM/NOPB CAD Model

Description

Product Overview: Texas Instruments LMP7732MM/NOPB

The LMP7732MM/NOPB is a high-precision, dual-channel, low-noise operational amplifier (op-amp) developed by Texas Instruments. This component is part of TI's PowerWise® family and is designed to offer exceptional performance for a wide range of applications, including test and measurement systems, medical instrumentation, audio processing, and sensor interfaces.

Key Features

  • Low Noise: The LMP7732MM/NOPB boasts an ultra-low voltage noise density of 2.9 nV/√Hz at 1 kHz, which makes it ideal for applications requiring high signal fidelity.
  • High Precision: With an input offset voltage of just 150 µV and low offset voltage drift, this op-amp ensures accurate signal amplification and minimal error over time and temperature variations.
  • Wide Bandwidth: It offers a gain bandwidth product of 17 MHz, providing a good balance between speed and power consumption for various applications.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 5.5V, allowing for flexibility in both single-supply and split-supply configurations.
  • Power Saving: The LMP7732MM/NOPB features a power-saving shutdown mode that significantly reduces the current consumption when the amplifier is not in use.

Applications

  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Medical Instrumentation
  • Data Acquisition Systems
  • Active Filter Blocks
  • Precision Instrumentation

Package and Quality

The LMP7732MM/NOPB comes in an 8-pin VSSOP (Very Small Shrink Small Outline Package) which is suitable for space-constrained applications. Texas Instruments is committed to maintaining high-quality standards, and this product is RoHS compliant and lead-free, ensuring both environmental considerations and regulatory compliance.

Ordering Information

To order this operational amplifier or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. The part number LMP7732MM/NOPB is used to specify this particular device configuration and packaging.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3088 $50.4704
20+ $5.1765 $103.5300
30+ $5.0147 $150.4410
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess