The LMP7702MMX from Texas Instruments is a state-of-the-art precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. This high-performance op-amp is part of TI's LMP family, known for its precision and low power consumption.
Key Features
- Amplifier Type: Precision Amplifier
- Number of Circuits: 2
- Supply Voltage Range: 1.8V to 5.5V
- Slew Rate: 4.5 V/μs
- Gain Bandwidth Product: 12MHz
- Input Offset Voltage: 300 μV (max)
- Input Bias Current: 1.7 pA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package: 8-VSSOP
Performance Benefits
The LMP7702MMX is designed for applications requiring high accuracy and low power consumption. Its low input bias current and offset voltage are ideal for sensor interfacing and precision measurements. The wide bandwidth and fast slew rate enable it to handle rapidly changing signals, making it suitable for ADC drivers, signal conditioning, and active filtering.
Applications
This versatile op-amp can be used in various applications such as:
- Medical instrumentation
- Test and measurement systems
- Data acquisition
- Process control
- Active filtering
- Analog signal conditioning
Reliability and Quality
With its extended temperature range, the LMP7702MMX is built to perform reliably in harsh environments, ensuring consistent performance in industrial and automotive applications. Texas Instruments is committed to delivering high-quality products, and this op-amp is no exception, undergoing rigorous testing to meet stringent standards.
Ordering Information
The LMP7702MMX is available in an 8-VSSOP package and is RoHS compliant. For more information or to place an order, visit the Texas Instruments website or contact an authorized distributor.