EN
  • EN
  • DE

AR0134CSSM25SUEA0-DRBR1

Part No AR0134CSSM25SUEA0-DRBR1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Digital Image Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Type CMOS
Pixel Size 3.75μm x 3.75μm
Active Pixel Array 1280H x 960V
Frames per Second 54
Operating Supply Voltage 1.8 V ~ 2.8 V
Operating Temperature Range -30°C ~ 70°C
Win Source Part Number 768776-AR0134CSSM25SUEA0-DRBR1
Popularity Medium
Supply and Demand Status Limited
Family Name AR0134CS
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AR0134CSSM25SUEA0-DRBR1 CAD Model

Description

The ON Semiconductor AR0134CSSM25SUEA0-DRBR1 is a cutting-edge CMOS image sensor designed to deliver superior imaging performance in a variety of lighting conditions. This sensor is a perfect solution for applications requiring high-quality image capture, such as industrial automation, surveillance, automotive, and medical imaging systems.

With a 1/3-inch optical format and a resolution of 1.2 Megapixels (1280 x 960), the AR0134 provides exceptional detail and clarity. The pixel size of 3.75 µm x 3.75 µm ensures excellent sensitivity, making it adept at capturing images in both low and high-light environments. The sensor operates at a maximum frame rate of 60 frames per second (fps) at full resolution, which allows for smooth video capture and is especially beneficial in applications where speed and precision are critical.

The AR0134 features ON Semiconductor's advanced global shutter technology, which captures sharp, distortion-free images of fast-moving objects. This is particularly important in applications such as traffic monitoring and machine vision where capturing images without motion blur is essential. The global shutter function is also beneficial in scanning applications, where synchronization of the sensor with a pulsed light source is necessary.

This sensor supports a wide dynamic range, providing consistent performance across various high-contrast scenes. The AR0134's flexibility is further enhanced by its multiple configuration settings, which allow for fine-tuning of exposure, gain, and other parameters to achieve the best possible image quality for the specific application.

The AR0134CSSM25SUEA0-DRBR1 is designed for easy integration into existing systems, with a simple digital interface for communication. Its compact design and low power consumption make it an ideal choice for portable and battery-powered devices.

In summary, the ON Semiconductor AR0134CSSM25SUEA0-DRBR1 CMOS image sensor is a versatile and high-performing component that meets the demands of a wide range of imaging applications. Its superior image quality, fast frame rates, and reliable global shutter technology provide the foundation for capturing images with precision and detail in any environment.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess