EN
  • EN
  • DE

LMP2021MFX/NOPB

Part No LMP2021MFX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Zero-Drift, Low-Noise, EMI-Hardened Amplifiers | IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Zero-Drift
Slew Rate 2.6V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.4μV
Supply Current 1.1mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201734-LMP2021MFX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP2021MFX/NOPB CAD Model

Description

Introducing the LMP2021MFX/NOPB Precision Operational Amplifier

The LMP2021MFX/NOPB is a state-of-the-art precision operational amplifier from Texas Instruments designed to provide high-accuracy performance in a variety of applications. This operational amplifier is part of the LMP precision amplifier family, which is renowned for its low offset voltage, low input bias current, and low temperature drift, making it an ideal choice for high-performance industrial, medical, and instrumentation applications.

Key Features:

  • Zero-Drift Architecture: The LMP2021MFX/NOPB features a proprietary auto-zeroing technique that continuously corrects for DC errors over time and temperature. This results in a very low input offset voltage of just 3 µV and eliminates the 1/f noise typically associated with traditional amplifiers.
  • Low Input Bias Current: With an input bias current of only 20 pA, this operational amplifier is suitable for applications requiring high-impedance sources, ensuring accuracy and minimal signal distortion.
  • Wide Supply Range: It operates from a supply voltage range of 1.8V to 5.5V, allowing for flexibility in both single-supply and split-supply configurations.
  • Extended Temperature Range: The LMP2021MFX/NOPB is designed to perform reliably over an extended industrial temperature range from -40°C to +125°C, making it versatile for use in harsh environments.

Applications:

The precision and robustness of the LMP2021MFX/NOPB make it suitable for a wide range of applications, including:

  • Sensor signal conditioning
  • Medical instrumentation
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Analog front-ends

Package and Quality:

The LMP2021MFX/NOPB comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Texas Instruments ensures high quality and reliability, and this product is part of their "NOPB" (No Lead / Pb-Free) range, which complies with RoHS environmental regulations.

Overall, the LMP2021MFX/NOPB from Texas Instruments delivers precision, stability, and flexibility, making it an excellent choice for designers looking to enhance the accuracy and longevity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5375 $53.0625
35+ $2.9025 $101.5875
54+ $2.8118 $151.8372
74+ $2.7211 $201.3614
96+ $2.6304 $252.5184
128+ $2.3583 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess