EN
  • EN
  • DE

ISL8484IRZ

Part No ISL8484IRZ
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Ultra Low ON-Resistance, +1.65V to +4.5V, Single Supply, Dual SPDT Analog Switch | IC SWITCH DUAL SPDT 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 500mOhm
Channel-to-Channel Matching (ΔRon) 60mOhm
Supply Voltage , Single (V+) 1.65V ~ 4.5V
Switch Time (Ton, Toff) (Maximum) 40ns, 20ns
Charge Injection 170pC
Channel Capacitance (CS(off), CD(off)) 62pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -85dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Family Part Number ISL8484
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1190318-ISL8484IRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL8484IRZ CAD Model

Description

The ISL8484IRZ is a low-power, single transceiver that meets the RS-485 and RS-422 standards. Manufactured by Renesas Electronics America, it is designed for bidirectional data communication on balanced transmission lines. This transceiver is ideal for applications requiring robust noise immunity and long-distance communication in harsh industrial environments. The device features a single driver and receiver pair, and is available in an 8-lead SOIC package.

Applications:

  • Industrial control networks
  • Building automation systems
  • Process control equipment
  • Motor control systems
  • Security systems

Features:

  • Single RS-485/RS-422 transceiver
  • Low power consumption
  • Single 5V supply
  • Driver output short-circuit protection
  • Receiver input hysteresis for improved noise immunity
  • Up to 10Mbps data rate
  • 8-lead SOIC package

Benefits:

  • Reliable data communication in noisy environments
  • Reduced power consumption for energy-efficient systems
  • Simplified system design with a single 5V supply
  • Protection against driver output faults
  • Improved signal integrity with receiver input hysteresis

Additional Details:

The ISL8484IRZ operates from a single 5V power supply and is designed to minimize power consumption, making it suitable for battery-powered and other low-power applications. The driver output is protected against short-circuit conditions, preventing damage to the device. The receiver incorporates input hysteresis, which improves noise immunity and reduces the likelihood of false triggering. This transceiver can support data rates up to 10 Mbps, enabling high-speed communication over long distances.

The RS-485 standard allows for multiple devices to be connected on the same bus, making it ideal for industrial networking applications. The ISL8484IRZ is a robust and reliable solution for bidirectional data communication in demanding environments.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5969 $59.1938
5+ $24.2850 $121.4250
8+ $23.5262 $188.2096
11+ $22.7674 $250.4414
14+ $22.0085 $308.1190
18+ $19.7320 $355.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess