EN
  • EN
  • DE

OSA-SS-205DM5

Part No OSA-SS-205DM5
Manufacturer TE Connectivity
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 264252-OSA-SS-205DM5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OSA-SS-205DM5 CAD Model

Description

The OSA-SS-205DM5 is an optical subassembly (OSA) manufactured by TE Connectivity. An OSA is a key component in optical transceivers, used to transmit and/or receive optical signals in fiber optic communication systems.

Applications

  • Optical transceivers used in data centers
  • Telecommunications infrastructure
  • Fiber optic network equipment
  • Ethernet switches and routers
  • Storage Area Networks (SANs)

Features

  • Optical transmitter or receiver functionality (or both)
  • Small form factor for integration into transceivers
  • High-speed data transmission capabilities
  • Precise optical alignment for efficient light coupling
  • Low power consumption

Benefits

  • Enables high-bandwidth communication over fiber optic cables
  • Supports long-distance data transmission with minimal signal degradation
  • Provides immunity to electromagnetic interference (EMI)
  • Ensures reliable and stable optical connections
  • Facilitates efficient data transfer in modern networking environments

Additional Details

The TE Connectivity OSA-SS-205DM5 is designed for high-speed optical data transmission. While specific details of its exact capabilities would require a detailed datasheet, optical subassemblies generally consist of a laser diode (for transmitting) or a photodiode (for receiving), along with optical elements like lenses to focus and align the light beam. The 'SS' likely refers to a specific series or design of the OSA, while '205DM5' is a product code that designates its performance characteristics and connector type. OSAs are meticulously engineered to meet stringent performance standards, including data rate, optical power, and signal integrity. Their small size allows them to be easily integrated into SFP (Small Form-factor Pluggable) and other compact transceiver modules. Fiber optic communication offers several advantages over traditional copper cabling. It provides much higher bandwidth, enabling faster data transfer rates. It also supports long-distance transmission with minimal signal loss, making it ideal for connecting geographically dispersed locations. Furthermore, fiber optic cables are immune to electromagnetic interference (EMI), ensuring reliable data transmission even in electrically noisy environments. The OSA-SS-205DM5 by TE Connectivity contributes to the overall performance and reliability of fiber optic communication systems by providing a stable and efficient optical interface. Further research would be necessary to determine its exact wavelength, data rate, and other specific parameters. However, based on its function as an OSA, it's a critical component for enabling high-speed fiber optic communication in a variety of applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess