EN
  • EN
  • DE

LMK1C1104DQFT

Part No LMK1C1104DQFT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC POWER / Clock Clock Buffer IC 1:4 250 MHz 8-WFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Clock Buffer
Number of Circuits 1
Input Clock, LVCMOS
Output Clock, LVCMOS
Frequency - Max 250 MHz
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN
Supplier Device Package 8-WSON (2x2)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LMK1C1104DQFTTR
Standard Package 250
Win Source Part Number 1000378-LMK1C1104DQFT
Ultra Librarian 3D Model Ultra Librarian LMK1C1104DQFT CAD Model

Description

The LMK1C1104DQFT is a highly versatile clock generator produced by Texas Instruments, designed to meet the stringent requirements of complex electronic systems. This precision device is capable of generating a stable and accurate clock signal, which is crucial for synchronizing various components within digital circuits.

Key Features

  • Multiple Outputs: The LMK1C1104DQFT offers multiple output clocks, allowing it to serve a wide range of applications that require different clock frequencies.
  • Low Jitter Performance: This clock generator is engineered to deliver low jitter performance, ensuring high-quality signal integrity for sensitive applications such as high-speed data communication and advanced digital signal processing.
  • Programmable: Users can program the output frequencies, which provides flexibility and adaptability to specific system requirements.
  • Voltage Supply Range: The device operates over a broad voltage supply range, accommodating various levels of power supply standards.
  • Temperature Range: Designed for robustness, the LMK1C1104DQFT functions reliably across a wide temperature range, making it suitable for industrial and automotive applications.
  • Package Type: It comes in a DQFT (Thin Quad Flatpack No Leads) package, which is known for its small footprint and excellent thermal performance.

Applications

The LMK1C1104DQFT is an ideal choice for a multitude of applications, including:

  • Telecommunications equipment
  • Networking infrastructure
  • Data centers
  • Industrial control systems
  • Automotive electronics

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability. The LMK1C1104DQFT clock generator is backed by comprehensive technical support and documentation, ensuring that designers can integrate this component into their systems with confidence. For detailed specifications, application notes, and design resources, customers can visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5832 $55.4120
80+ $1.2991 $103.9280
120+ $1.2585 $151.0200
165+ $1.2179 $200.9535
215+ $1.1773 $253.1195
285+ $1.0555 $300.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,740 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess