EN
  • EN
  • DE

BT136X-600E,127

Part No BT136X-600E,127
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC SENS GATE 600V 4A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 25A, 27A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package TO-220F
Win Source Part Number 124429-BT136X-600E,127
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian BT136X-600E,127 CAD Model

Description

The BT136X-600E,127 is a high-quality Triac manufactured by NXP Semiconductors, a leader in the electronics industry. This semiconductor device is designed to control AC power in various applications, ranging from motor control to lighting systems and home appliances. With its robust design and versatile performance, the BT136X-600E,127 has become a preferred choice for engineers and designers looking for reliable and efficient power control solutions.

Key Features

  • Current Rating: The device has a maximum on-state current rating of 4 A, making it suitable for handling moderate power loads.
  • Repetitive Peak Off-State Voltage: It can withstand a repetitive peak off-state voltage of 600 V, providing a good margin for applications with high voltage requirements.
  • Gate Trigger Voltage: The gate trigger voltage (Vgt) ranges from 0.7 V to 1.5 V, allowing for easy triggering with standard logic levels.
  • High Commutation Capability: The 'X' suffix in the part number indicates that this Triac has an enhanced commutation capability, making it suitable for inductive loads where switching performance is critical.
  • Sensitive Gate: The sensitive gate allows the Triac to be triggered with low current, making it compatible with digital circuits and microcontrollers.
  • Package: It is available in a through-hole, plastic SOT186A package, providing a balance between thermal performance and compactness.

Applications

The BT136X-600E,127 is widely used in a variety of applications due to its ability to control complex electrical loads efficiently. Some common applications include:

  • Motor control circuits in power tools and kitchen appliances.
  • Lighting dimmers for both residential and commercial settings.
  • Temperature control systems in HVAC units.
  • Speed controllers for electric fans and other variable-speed devices.

This Triac from NXP is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of power handling, voltage rating, and sensitive gate makes the BT136X-600E,127 an excellent choice for a wide range of AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1201 $50.4045
110+ $0.9190 $101.0900
170+ $0.8903 $151.3510
235+ $0.8616 $202.4760
305+ $0.8329 $254.0345
405+ $0.7467 $302.4135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess