EN
  • EN
  • DE

LMK05318RGZR

Part No LMK05318RGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Clock Synchronizer and Jitter Cleaner
PLL Yes with Bypass
Input Clock, LVCMOS
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 2
Frequency - Max 800MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.71V ~ 1.89V, 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number LMK05318
Other Names 3301-LMK05318RGZRTR,296-LMK05318RGZRTR
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265376-LMK05318RGZR
Ultra Librarian 3D Model Ultra Librarian LMK05318RGZR CAD Model

Description

The LMK05318RGZR from Texas Instruments is a state-of-the-art network synchronizer clock designed to meet the stringent timing requirements of communications infrastructure, data centers, and industrial applications. This high-performance device provides advanced clocking solutions to support the synchronization of Ethernet switches, routers, and baseband units for telecom networks.

Key Features

  • Precision Timing: The LMK05318RGZR offers best-in-class jitter performance, which is crucial for maintaining the integrity of high-speed signals and ensuring reliable data transmission.
  • Versatility: This device supports numerous standards, including SyncE and IEEE 1588 (PTP), making it highly adaptable to a wide range of network synchronization tasks.
  • Integration: With an integrated Digital Phase Locked Loop (DPLL) and two Numerically Controlled Oscillators (NCOs), the LMK05318RGZR simplifies design and reduces the need for external components.
  • Programmability: The device offers a high degree of programmability, allowing for fine-tuning of various parameters to meet specific application requirements.
  • Temperature Stability: The LMK05318RGZR operates reliably across a wide temperature range, ensuring consistent performance in diverse operating environments.

Applications

  • Telecom Infrastructure
  • Data Center Networking Equipment
  • Industrial Ethernet
  • Wireless Base Stations
  • Test and Measurement Systems

The LMK05318RGZR is packaged in a compact 48-pin VQFN package, making it suitable for space-constrained applications. Its advanced features and robust design make it an ideal choice for engineers looking to implement precise timing solutions in their next-generation network equipment.

With Texas Instruments' commitment to quality and support, the LMK05318RGZR is not just a component but a comprehensive timing solution that enhances the performance and reliability of networked systems worldwide.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8241 $53.4723
7+ $14.6249 $102.3743
11+ $14.1679 $155.8469
15+ $13.7109 $205.6635
19+ $13.2538 $251.8222
26+ $11.8827 $308.9502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess