EN
  • EN
  • DE
  • IT

LMK04816BISQX/NOPB

Part No LMK04816BISQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Three Input Low-Noise Clock Jitter Cleaner
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel - TR
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 2.6GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-WQFN (9x9)
Win Source Part Number 1201703-LMK04816BISQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMK04816
Introduction Date November 20, 2012
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMK04816BISQX/NOPB CAD Model

Description

The Texas Instruments LMK04816BISQX/NOPB is a high-performance, low-noise clock jitter cleaner and clock generator designed to meet the stringent requirements of communication, data acquisition, and industrial systems. This device is part of TI's clocking solutions that provide a flexible and robust method to distribute clocks across a system while reducing noise and jitter to improve signal integrity.

Key Features

  • Integrated Voltage Controlled Oscillator (VCO): The LMK04816BISQX/NOPB includes an integrated VCO with a frequency range of 2.37 GHz to 2.63 GHz, providing a stable and precise clock source.
  • Dual PLL Design: The device features a dual Phase-Locked Loop (PLL) architecture, which allows for better noise isolation and improved jitter performance.
  • Low Noise Jitter Cleaner: With its advanced noise cleaning capabilities, the LMK04816BISQX/NOPB significantly reduces clock jitter, ensuring high-quality signal timing for sensitive applications.
  • Flexible Output Clocks: It offers up to 14 configurable output clocks, enabling it to support a variety of clocking configurations and signal types.
  • Programmable via SPI: The device can be programmed through a Serial Peripheral Interface (SPI), allowing for dynamic control and on-the-fly adjustments.
  • Power Supply Range: The LMK04816BISQX/NOPB operates over a wide power supply range of 3.15 V to 3.45 V, accommodating various system power rails.

Applications

The LMK04816BISQX/NOPB is suitable for a range of applications, including but not limited to:

  • Wireless infrastructure (base stations, backhaul)
  • Networking equipment (routers, switches, servers)
  • Test and measurement systems
  • Data acquisition systems
  • Medical imaging and diagnostics

Quality and Reliability

As a product of Texas Instruments, the LMK04816BISQX/NOPB is manufactured with a commitment to quality and reliability. The device is available in a 48-pin WQFN package and is specified for operation over the industrial temperature range of -40°C to 85°C. Its NOPB (No Lead (Pb)) designation indicates that it is designed for eco-friendly applications and complies with RoHS standards.

You May Also Be Interested in

Silicon Labs
Need more? Email Us
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0894 $57.2682
8+ $15.6631 $125.3048
12+ $15.1736 $182.0832
16+ $14.6842 $234.9472
20+ $14.1947 $283.8940
27+ $12.7263 $343.6101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess