EN
  • EN
  • DE

LMK04805BISQ/NOPB

Part No LMK04805BISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DUAL PLL 64WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Jitter Cleaner IC 1.536GHz 1 64-WFQFN Exposed Pad
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-WQFN (9x9)
Family Name LMK04805
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923400-LMK04805BISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK04805BISQ/NOPB CAD Model

Description

The LMK04805BISQ/NOPB is a highly-integrated, low-noise clock generator produced by Texas Instruments, designed to meet the demanding requirements of synchronization and timing solutions in complex digital systems. This precision device is part of TI's clocking solutions that provide ultra-low jitter, high-performance clock generation, and distribution.

Key Features

  • Frequency Integration: The LMK04805BISQ/NOPB integrates multiple components including PLLs (Phase-Locked Loops) and VCOs (Voltage-Controlled Oscillators), offering a wide frequency range that is critical for flexible clocking solutions.
  • Low Noise Performance: It delivers exceptionally low noise and jitter, typically around 90 fs RMS, which is crucial for high-speed digital signal processing and can positively impact the performance of ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters).
  • Programmable Inputs/Outputs: The device features up to 14 programmable outputs that can be configured for various signal types such as LVPECL, LVDS, and HCSL, providing compatibility with a wide range of digital systems.
  • Flexibility: It offers a high level of programmability and flexibility through the use of TI's intuitive software tools, allowing for easy setup and customization to meet specific design requirements.
  • Power Supply: The product operates with a single 3.3V power supply, simplifying the power design for system integration.

Applications

The LMK04805BISQ/NOPB is suitable for a variety of applications, including but not limited to:

  • Wireless infrastructure (base stations, backhaul, etc.)
  • Wired communications (routers, switches, etc.)
  • Data conversion (high-speed ADCs/DACs)
  • Test and measurement equipment
  • Medical imaging systems

Package and Quality

This clock generator comes in a 48-pin LLP (Leadless Leadframe Package) that is RoHS compliant and supports a wide temperature range, making it suitable for industrial applications. The NOPB designation indicates that the product is lead-free and adheres to environmentally friendly standards.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8124 $71.6248
4+ $29.3846 $117.5384
6+ $28.4663 $170.7978
8+ $27.5480 $220.3840
10+ $26.6298 $266.2980
13+ $23.8750 $310.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,987 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess