EN
  • EN
  • DE

ADSP-BF547BBCZ-5A

Part No ADSP-BF547BBCZ-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 533MHZ 400CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 400-LFBGA, CSPBGA
Case / Package 400-CSPBGA (17x17)
Family Name ADSP-BF547
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910993-ADSP-BF547BBCZ-5A
Ultra Librarian 3D Model Ultra Librarian ADSP-BF547BBCZ-5A CAD Model

Description

ADSP-BF547BBCZ-5A: High-Performance Digital Signal Processor

The ADSP-BF547BBCZ-5A is a superior digital signal processing (DSP) product from the renowned manufacturer Analog Devices Inc. This DSP is part of the Blackfin family of processors, which are known for their exceptional performance, flexibility, and power efficiency. The ADSP-BF547BBCZ-5A is designed to cater to a wide range of applications that require intensive signal processing capabilities such as automotive, audio, video, and industrial control systems.

At the core of the ADSP-BF547BBCZ-5A is a dual-MAC state-of-the-art signal processing engine that provides a perfect balance between high performance and power efficiency. With a core clock speed of up to 600MHz, this processor is capable of delivering up to 1200 MMACS (Million Multiply Accumulates per Second), which is essential for high-speed computation tasks found in audio and video processing applications.

This processor is equipped with a rich set of peripherals, including Ethernet, USB, and CAN interfaces, which allow for easy integration into a variety of system architectures. Additionally, it features a large internal memory, as well as an external memory interface that supports both SDRAM and flash memory, making it highly adaptable to the needs of complex applications.

The ADSP-BF547BBCZ-5A also boasts advanced power management features, which enable the processor to achieve lower power consumption without sacrificing performance. This is particularly important for portable and battery-operated devices where power efficiency is a critical factor.

Security is another key aspect of this DSP, as it comes with a hardware-based security mechanism that ensures the integrity and security of the software running on the device. This makes it an excellent choice for applications that require secure data processing and transmission.

In summary, the ADSP-BF547BBCZ-5A from Analog Devices Inc. is a powerful and versatile DSP that offers a unique combination of performance, integration, and efficiency, making it a top choice for designers looking to push the boundaries of digital signal processing.

For more information and full specifications, visit the Analog Devices Inc. website or consult the ADSP-BF547BBCZ-5A datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.9947 $86.9947
2+ $84.2762 $168.5524
3+ $81.5576 $244.6728
4+ $78.8390 $315.3560
5+ $70.6832 $353.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess