EN
  • EN
  • DE

LMK01020ISQX/NOPB

Part No LMK01020ISQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1.6 GHz High Performance Clock Buffer, Divider, and Distributor | IC CLK BUFFER 1:8 1.6GHZ 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Fanout Buffer (Distribution), Divider
Input Clock
Output LVPECL
Frequency - Max 1.6GHz
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Family Part Number LMK01020
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1201649-LMK01020ISQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK01020ISQX/NOPB CAD Model

Description

The LMK01020ISQX/NOPB from Texas Instruments is a state-of-the-art precision clock conditioner that combines a high-performance jitter cleaner with a flexible clock distributor in a compact, surface-mount package. This device is designed to provide superior jitter cleaning, clock distribution, and frequency synthesis for demanding applications in telecommunications, data communications, and networking equipment.

Key Features

  • Low-Noise PLL: The integrated phase-locked loop (PLL) with Voltage Controlled Oscillator (VCO) offers excellent jitter performance, ensuring a clean and stable clock signal for noise-sensitive applications.
  • Flexible Clock Distribution: With multiple configurable outputs, the LMK01020ISQX/NOPB can distribute the conditioned clock to various subsystems, supporting different voltage levels and signaling standards.
  • Programmable Divider: The device includes programmable dividers allowing for a wide range of output frequencies, making it versatile for different system requirements.
  • Integrated EEPROM: For easy device configuration and setup, the LMK01020ISQX/NOPB features integrated EEPROM, enabling users to store custom configurations.
  • Power-Saving Modes: Energy-efficient operation is made possible through power-saving modes, reducing power consumption when not all outputs are in use.
  • Industrial Temperature Range: The device operates over an extended temperature range, suitable for industrial environments.

Applications

The LMK01020ISQX/NOPB is ideal for various applications where clock signal integrity is critical. These include but are not limited to:

  • High-speed data converters
  • Wireless infrastructure
  • Networking equipment such as routers and switches
  • Broadcast video
  • Test and measurement systems

Package and Quality

Housed in a compact 32-pin WQFN package, the LMK01020ISQX/NOPB is designed for space-constrained applications. The NOPB designation indicates that the device is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments' commitment to quality ensures that this precision clock conditioner delivers reliable performance in a range of challenging conditions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3382 $54.6764
5+ $22.4314 $112.1570
7+ $21.7304 $152.1128
10+ $21.0294 $210.2940
13+ $20.3284 $264.2692
17+ $18.2255 $309.8335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,821 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess