EN
  • EN
  • DE

LMK01010ISQ/NOPB

Part No LMK01010ISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 1.6GHZ 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Input Clock
Output LVDS
Frequency - Max 1.6 GHz
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number LMK01010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378840-LMK01010ISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK01010ISQ/NOPB CAD Model

Description

Product Overview: LMK01010ISQ/NOPB

The LMK01010ISQ/NOPB is a highly versatile clock buffer and distributor from Texas Instruments, designed to meet the stringent requirements of complex digital systems. This precision device is part of the LMK series and is tailored to provide low-skew, low-jitter clock distribution for a wide array of applications including telecommunications, data communications, computing, and storage systems.

Key Features

  • Low Skew, Low Jitter: The LMK01010ISQ/NOPB delivers exceptionally low skew and jitter performance, which is crucial for maintaining signal integrity in high-speed digital systems.
  • Flexible Clock Distribution: It features 10 individually buffered outputs which can be programmed to distribute a single input clock to multiple destinations with minimal signal degradation.
  • Programmable Output Voltage: The device supports LVPECL, LVDS, and LVCMOS output levels, providing the flexibility needed to interface with a variety of logic families.
  • Input Clock Frequency: It can handle input clock frequencies up to 800 MHz, making it suitable for high-performance applications.
  • Power Supply: The LMK01010ISQ/NOPB operates from a 3.3V supply voltage, optimizing power consumption for the system.

Applications

The LMK01010ISQ/NOPB is ideal for use in several high-speed digital applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Data center infrastructure including servers and storage systems
  • Test and measurement equipment
  • High-performance computing platforms

Quality and Reliability

This product is available in a 32-pin WQFN (Quad Flat No-Lead) package, which is not only space-efficient but also ensures robustness and reliability. The LMK01010ISQ/NOPB is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments' commitment to quality ensures that this clock buffer and distributor provides consistent performance, even in the most demanding environments.

With its combination of flexibility, performance, and reliability, the LMK01010ISQ/NOPB from Texas Instruments stands out as a critical component for clock distribution in high-speed digital systems.

You May Also Be Interested in

Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7858 $62.3574
6+ $17.0551 $102.3306
10+ $16.5221 $165.2210
13+ $15.9891 $207.8583
17+ $15.4562 $262.7554
22+ $13.8572 $304.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess