EN
  • EN
  • DE

IP5-06-01-L-S-RA1-TR

Part No IP5-06-01-L-S-RA1-TR
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF)
Description 4.00 MM ISORATE 50 OHM HIGH-ISO / Connector Plug, Female Socket 50Ohm Surface Mount, Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Samtec Inc.
Series ISORATE® IP5
Package Tape & Reel
Connector Type Plug, Female Socket
Contact Termination Solder
Impedance 50Ohm
Mounting Type Surface Mount, Right Angle
Frequency - Max 9.5 GHz
Number of Ports 6
Housing Color Black
Center Contact Material Copper Alloy
Body Material Polyamide (PA), Nylon
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Voltage Rating 190 V
Insertion Loss 3dB
Base Product Number IP5-06
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names 612-IP5-06-01-L-S-RA1-TRCT,IP5-06-01-L-S-RA1-TR-ND,612-IP5-06-01-L-S-RA1-TRDKR,612-IP5-06-01-L-S-RA1-TR
Standard Package 150
Win Source Part Number 961636-IP5-06-01-L-S-RA1-TR
Ultra Librarian 3D Model Ultra Librarian IP5-06-01-L-S-RA1-TR CAD Model

Description

The 961636-IP5-06-01-L-S-RA1-TR is a coaxial connector with a plug and female socket connector type.

  • Voltage Rating: 190 V
  • Frequency Max: 9.5 GHz
  • Number of Ports: 6
  • Impedance: 50Ohm
  • Mounting Type: Surface Mount, Right Angle
  • Operating Temperature Range: -55°C to 125°C
  • Body Material: Polyamide (PA), Nylon
  • Center Contact Material: Copper Alloy
  • Center Contact Plating: Gold
  • Housing Color: Black
  • Series: ISORATE® IP5

You May Also Be Interested in

Amphenol-RF Division
CONN ADAPT SMA PLUG TO N PLUG / Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Need more? Email Us
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess