EN
  • EN
  • DE

LMK00304SQE

Part No LMK00304SQE
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3-GHz 4-Output Differential Clock Buffer/Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201638-LMK00304SQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK00304SQE CAD Model

Description

The LMK00304SQE is a high-performance, low-skew, low-jitter clock buffer from Texas Instruments designed to distribute high-speed clocks in digital electronics systems. It features a 1:4 configuration, meaning it can take a single clock input and distribute it to four outputs, ensuring precise timing and synchronization across multiple components.

Key Features

  • Low Skew: The device offers incredibly low skew (typically less than 50ps), which is essential for maintaining the integrity of high-speed signals and ensuring reliable operation of the system.
  • Low Jitter: With its low jitter performance, the LMK00304SQE minimizes timing errors and enhances the performance of clock-dependent digital circuits.
  • Flexible Input: It supports various input types, including LVPECL, LVDS, and LVCMOS, allowing it to interface with a wide range of clock sources.
  • Wide Frequency Range: The device is capable of handling clock frequencies ranging from 0.1 MHz to 3.0 GHz, making it suitable for various applications from low-speed control clocks to high-speed data processing.
  • Supply Voltage: It operates on a supply voltage of 3.3 V, which is compatible with many standard systems.
  • Power-Down Mode: A power-down feature allows for reduced power consumption when the device is not in use.
  • Small Package: The LMK00304SQE comes in a compact, surface-mount 16-pin WQFN package, saving valuable board space.

Applications

The LMK00304SQE is ideal for a variety of applications where precise clock distribution is critical. These include:

  • Networking equipment such as routers, switches, and base stations
  • Data communication and telecommunication systems
  • Server and storage platforms
  • Test and measurement equipment
  • High-performance computing and data centers

With its high-performance capabilities, the LMK00304SQE is an excellent choice for engineers looking to enhance the clock distribution network of their digital systems. Its versatility and reliability make it a valuable component in any high-speed electronic design.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6068 $52.1360
41+ $2.4419 $100.1179
64+ $2.3594 $151.0016
92+ $2.1944 $201.8848
119+ $2.1119 $251.3161
148+ $2.0294 $300.3512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,890 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess