EN
  • EN
  • DE

LMH6722MT/NOPB

Part No LMH6722MT/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP QUAD VIDEO 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 4
-3db Bandwidth 400MHz
Slew Rate 1800 V/μs
Operating Supply Current 5.6mA
Channel Output Current 70mA
Supply Voltage - Operating 8 V to 12.5 V, ±4 V to 6.25 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 141304-LMH6722MT/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6722MT/NOPB CAD Model

Description

The is a high-performance, digital controlled variable gain amplifier (DVGA) manufactured by Texas Instruments, a leading global semiconductor company. This product is designed to deliver unrivaled performance in terms of speed, bandwidth, and power consumption, making it ideal for a wide range of applications.

  • Supply Voltage Range: 2.7V to 12V
  • Bandwidth: 215 MHz
  • Slew Rate: 400 V/µs
  • Power Consumption: 6.5 mA
  • Digital Gain Control: Precise amplification factor adjustment
  • Package: Compact, surface-mount package

You May Also Be Interested in

Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess