EN
  • EN
  • DE

195D476X0020R2T

Part No 195D476X0020R2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 47UF 20V 20% 2824
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Series TANTAMOUNT, 195D
Packaging Reel package
Capacitance 47μF
Tolerance ±20%
Voltage Rating DC 20V
Type Conformal Coated
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 2824 (7260 Metric)
Dimension 0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Maximum) 0.150" (3.80mm)
Manufacturer Size Code R
Features General
Win Source Part Number 760754-195D476X0020R2T
Family Name 195D
Introduction Date July 03, 2007
ECCN EAR99
Country of Origin Israel
Halogen Free Not Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 195D476X0020R2T CAD Model

Description

The 195D476X0020R2T is a conformal coated tantalum capacitor manufactured by Vishay Sprague.

  • Manufacturer: Vishay Sprague
  • Device Type: Tantalum Capacitor
  • Coating: Conformal Coated
  • Capacitance: 47μF
  • Tolerance: ±20%
  • Package: 2824 (7260 Metric) SMD
  • Voltage Rating DC: 20V
  • Applications: Power supplies, telecommunications, and data processing equipment
  • Popularity: Medium
  • Supply and Demand: Limited
  • Package Contains: One piece

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess