EN
  • EN
  • DE

LMH6722MAX/NOPB

Part No LMH6722MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP QUAD VIDEO 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 4
-3db Bandwidth 400MHz
Slew Rate 1800 V/μs
Operating Supply Current 5.6mA
Channel Output Current 70mA
Supply Voltage - Operating 8 V to 12.5 V, ±4 V to 6.25 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1055335-LMH6722MAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6722MAX/NOPB CAD Model

Description

LMH6722MAX/NOPB - High-Speed Operational Amplifier from Texas Instruments

The LMH6722MAX/NOPB is a high-performance operational amplifier designed by Texas Instruments to deliver exceptional speed and accuracy for a wide range of applications. This operational amplifier is part of the LMH6722 series, which is well-regarded for its high-speed signal processing capabilities and low distortion performance.

Key Features

  • Wide Bandwidth: The LMH6722MAX/NOPB offers a wide bandwidth of 200 MHz at a gain of +2, making it suitable for high-frequency signal amplification.
  • High Slew Rate: With a slew rate of 1600 V/μs, this op-amp is capable of rapid voltage changes, which is critical for fast signal processing.
  • Low Distortion: The device maintains low harmonic distortion levels, ensuring signal integrity and quality in audio and video applications.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 2.7V to 11V, or dual supplies of ±1.35V to ±5.5V, providing flexibility in various circuit designs.
  • Output Short-Circuit Protection: This feature enhances the robustness of the device by protecting it against short-circuit conditions.
  • Low Power Consumption: The LMH6722MAX/NOPB is designed for efficiency, with a low quiescent current that makes it suitable for battery-powered devices.

Applications

  • Video amplifiers
  • High-speed data acquisition
  • Telecommunications
  • Active filters
  • Professional audio equipment
  • Test and measurement systems

The LMH6722MAX/NOPB is available in an 8-pin SOIC package, making it compact and easy to integrate into various electronic systems. Its no-lead (NOPB) design is environmentally friendly and complies with RoHS standards, making it a suitable choice for eco-conscious applications.

Whether you're designing a high-speed data acquisition system, a professional audio interface, or any application requiring precise and rapid signal processing, the LMH6722MAX/NOPB from Texas Instruments is an excellent choice that combines performance, reliability, and versatility.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8344 $53.1784
23+ $4.5285 $104.1555
35+ $4.3755 $153.1425
50+ $4.0695 $203.4750
64+ $3.9165 $250.6560
80+ $3.7635 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess