The LMH6702MA from Texas Instruments is a high-speed, wide bandwidth, voltage feedback amplifier that is designed to meet the rigorous demands of various applications in the field of electronics and technology. This product is part of Texas Instruments' extensive range of high-performance, high-quality integrated circuits, making it a reliable choice for professionals and hobbyists alike.
- Operating Frequency: 1450 MHz
- Bandwidth: 100 MHz
- Voltage Feedback: Voltage feedback design for high degree of control
- Distortion: Low distortion for clean, clear signal transmission
- Noise: Low noise density of 4.5 nV/√Hz
- Slew Rate: 3600 V/μs
- Package: 8-pin SOIC
- Power Supply Range: ±5V to ±6V