EN
  • EN
  • DE

LMH6642QMF/NOPB

Part No LMH6642QMF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SOT23-5 / Low Power, 130 MHz, 75 mA Rail-to-Rail Output Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 135V/μs
-3db Bandwidth 130MHz
Current - Input Bias 1.6μA
Voltage - Input Offset 1mV
Current - Supply 2.7mA
Current - Output / Channel 75mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series LMH6642
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814299-LMH6642QMF/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6642QMF/NOPB CAD Model

Description

Product Overview: LMH6642QMF/NOPB

The LMH6642QMF/NOPB is a high-performance, low-power voltage feedback amplifier from Texas Instruments, designed to offer a perfect balance between speed, power consumption, and distortion. This operational amplifier is part of TI's PowerWise® family, which is renowned for its energy-efficient solutions. The device is suitable for a wide range of applications, including portable and compact designs, where power efficiency and space constraints are critical considerations.

Key Features

  • High Speed: With a slew rate of 130 V/µs and a bandwidth of 130 MHz, the LMH6642QMF/NOPB provides fast and accurate signal processing, making it ideal for high-speed applications such as video, communications, and test equipment.
  • Low Power Consumption: The amplifier operates with a quiescent current of just 2.7 mA, which is significantly lower than many competing devices, ensuring energy efficiency in battery-powered applications.
  • Low Distortion: It has low harmonic distortion, which is critical for maintaining signal fidelity in audio and data acquisition systems.
  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from 2.7V to 12V, offering flexibility for various circuit designs and compatibility with both single and dual supply operations.
  • Output Short-Circuit Protection: The built-in short-circuit protection enhances the robustness of the device, safeguarding it against potential damage from output overloads.

Applications

  • Portable and battery-powered devices
  • Active filters and ADC buffer amplifiers
  • Video and communication systems
  • Medical instrumentation
  • Automotive infotainment and navigation systems

The LMH6642QMF/NOPB comes in a compact SOT-23-5 package, which is not only space-saving but also conducive for high-density mounting on PCBs. Additionally, the device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperatures. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Overall, the LMH6642QMF/NOPB from Texas Instruments represents a sophisticated blend of speed, power efficiency, and performance, making it an excellent choice for designers seeking to optimize their applications in terms of both power consumption and space utilization.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8202 $54.6060
70+ $1.4935 $104.5450
105+ $1.4469 $151.9245
145+ $1.4002 $203.0290
185+ $1.3535 $250.3975
250+ $1.2135 $303.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess