EN
  • EN
  • DE

LMH6612MAX/NOPB

Part No LMH6612MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 130MHZ RRO 8SOIC / Op Amp Dual GP R-R O/P ±5.5V/11V 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 460 V/μs
GBP - Gain Bandwidth Product 130MHz
-3db Bandwidth 365MHz
Current - Input Bias 6.5μA
Voltage - Input Offset 95μV
Operating Supply Current 3.45mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779474-LMH6612MAX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6612
Introduction Date November 27, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6612MAX/NOPB CAD Model

Description

The LMH6612MAX/NOPB is a high-performance operational amplifier (op-amp) from Texas Instruments, designed to meet a wide range of applications requiring precision and speed. This op-amp is a part of the PowerWise® family and offers an excellent balance between power consumption and ac performance.

Key Features

  • High Speed: With a 130 MHz unity-gain bandwidth and a very fast 90 V/µs slew rate, the LMH6612 is capable of handling high-speed signals with ease, making it ideal for video, communication, and test and measurement applications.
  • Low Distortion: Total Harmonic Distortion (THD) is minimized, which is crucial for audio and signal integrity in high-fidelity systems.
  • Low Noise: A voltage noise density of only 2.7 nV/√Hz ensures a clean amplification of signals with minimal added noise, benefiting precision applications.
  • Power Efficiency: With a supply current of just 5.6 mA, the LMH6612 provides considerable power savings without compromising performance, adhering to the PowerWise® ethos for energy-efficient solutions.
  • Wide Supply Range: The device operates from a supply voltage range of 2.7V to 5.5V, allowing for flexibility in both single-supply and dual-supply configurations.
  • Output Short-Circuit Protection: The op-amp includes robust output short-circuit protection, enhancing its reliability in complex circuits.
  • Shutdown Feature: An optional shutdown pin can disable the amplifier, reducing the supply current to 0.1 µA, which is useful for power-sensitive applications.

Applications

  • Active Filters
  • ADC Buffer Amplifiers
  • Video and Imaging Systems
  • Telecommunications
  • Test and Measurement Equipment

The LMH6612MAX/NOPB comes in an 8-pin SOIC package and is characterized for operation from -40°C to +125°C. Its robust design, combined with Texas Instruments' quality and reliability, makes it an excellent choice for designers looking for an op-amp that delivers both performance and durability.

Whether you're developing a high-speed data acquisition system, implementing an audio processing unit, or designing a signal conditioning circuit, the LMH6612MAX/NOPB operational amplifier from Texas Instruments is engineered to exceed your expectations in terms of performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2037 $51.2592
39+ $2.6286 $102.5154
59+ $2.5465 $150.2435
82+ $2.4644 $202.0808
105+ $2.3822 $250.1310
141+ $2.1358 $301.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,950 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess