EN
  • EN
  • DE

TLC2252AQPWRG4Q1

Part No TLC2252AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.12V/µs
Gain Bandwidth Product 210 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 200 µV
Current - Supply 80µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.4 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number TLC2252
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,000
Win Source Part Number 1319876-TLC2252AQPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian TLC2252AQPWRG4Q1 CAD Model

Description

Product Overview: TLC2252AQPWRG4Q1

The TLC2252AQPWRG4Q1 is a state-of-the-art operational amplifier (op-amp) offered by Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This device is part of TI's renowned Advanced LinCMOS™ family, which provides a blend of low power consumption and high precision, making it an ideal choice for a wide range of electronic systems.

Key Features

  • High Precision: The TLC2252AQPWRG4Q1 boasts an impressive offset voltage, which is a critical parameter for precision amplification tasks, ensuring signal integrity and accuracy in measurement and control systems.
  • Low Power Consumption: With a quiescent current of just 35 µA per channel, this op-amp is optimized for battery-powered and energy-efficient applications, helping to extend the life of portable devices and reduce power costs in stationary installations.
  • Wide Supply Range: It operates over a broad supply range of 2.7V to 16V, offering designers the flexibility to use the device in various power environments without compromising performance.
  • Robust Output Drive: The TLC2252AQPWRG4Q1 can drive capacitive loads up to 100pF, which is beneficial for applications requiring direct interfacing with capacitive sensors or driving long cables.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, ensuring reliability and performance under the harsh conditions typically encountered in vehicular applications.
  • Extended Temperature Range: The operational amplifier is designed to operate over an extended industrial temperature range from -40°C to 125°C, making it suitable for use in environments with extreme temperatures.

Applications

The TLC2252AQPWRG4Q1 is versatile and can be used in a variety of applications, including:

  • Automotive sensor interfaces and control systems
  • Industrial process controls and instrumentation
  • Battery-powered devices and power management systems
  • Analog filters, signal conditioning, and data acquisition systems

Its small form factor, combined with a TSSOP-8 (Thin Shrink Small Outline Package) footprint, ensures that the TLC2252AQPWRG4Q1 can be easily integrated into space-constrained designs while providing robust performance. As a product of Texas Instruments, customers can expect high-quality manufacturing and support for this precision operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8204 $53.3260
150+ $0.6732 $100.9800
230+ $0.6522 $150.0060
320+ $0.6311 $201.9520
410+ $0.6101 $250.1410
550+ $0.5470 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,578 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess