EN
  • EN
  • DE

LMH6554LEE/NOPB

Part No LMH6554LEE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2.8GHZ 14UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Output Type Differential
Slew Rate 6200 V/μs
-3db Bandwidth 2.8GHz
Current - Input Bias 1μA
Voltage - Input Offset 6.5mV
Operating Supply Current 52mA
Channel Output Current 150mA
Supply Voltage - Operating 4.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-UQFN (2.5x2.5)
Win Source Part Number 1055281-LMH6554LEE/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement, RF Communications, Automotive, Safety, Industrial
Ultra Librarian 3D Model Ultra Librarian LMH6554LEE/NOPB CAD Model

Description

Product Overview: LMH6554LEE/NOPB from Texas Instruments

The LMH6554LEE/NOPB is a high-performance, fully differential amplifier designed by Texas Instruments to cater to the demanding requirements of high-speed signal processing. This amplifier is a perfect solution for applications requiring low distortion, high signal-to-noise ratio, and a wide bandwidth. It is commonly used in data acquisition systems, high-speed ADC drivers, telecommunications, and professional audio equipment.

Key Features

  • High Bandwidth: The device boasts an impressive bandwidth of 2.8 GHz with a 2 Vpp differential, ensuring that signals are amplified without significant loss of fidelity at high frequencies.
  • Low Distortion: The LMH6554LEE/NOPB offers a low harmonic distortion, which is critical for maintaining signal integrity in high-performance systems.
  • Adjustable Gain: The gain of the amplifier can be set by external resistors, providing flexibility and precision for various application needs.
  • Power Supply Range: It operates over a wide supply range of ±2.5V to ±5.5V, accommodating different system power requirements.
  • Output Disable Feature: The device includes an output disable feature that reduces power consumption and allows for multiplexing in multi-channel systems.

Applications

The LMH6554LEE/NOPB's versatility makes it suitable for a wide array of applications, including:

  • High-speed data acquisition
  • IF/RF signal processing
  • Test and measurement equipment
  • Professional audio and video broadcasting
  • Medical imaging systems

Quality and Reliability

As with all Texas Instruments products, the LMH6554LEE/NOPB is designed to meet the highest standards of quality and reliability. This device is offered in a 16-lead WQFN package and is specified for operation from -40°C to 85°C, ensuring performance in a variety of environmental conditions.

Ordering Information

The product is available in a lead-free, environmentally friendly package, denoted by the "NOPB" (No Lead (Pb)) suffix in the part number, indicating compliance with RoHS regulations. This makes the LMH6554LEE/NOPB an ideal choice for environmentally conscious applications requiring high-speed, low-distortion amplification.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0223 $56.1784
16+ $6.5778 $105.2448
24+ $6.3556 $152.5344
34+ $5.9112 $200.9808
44+ $5.6889 $250.3116
55+ $5.4667 $300.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess