EN
  • EN
  • DE

LMH6550MA

Part No LMH6550MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Differential, High-Speed Operational Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Output Type Differential
Slew Rate 3000V/μs
-3db Bandwidth 400MHz
Current - Input Bias 8μA
Voltage - Input Offset 1mV
Supply Current 20mA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6550
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201460-LMH6550MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6550MA CAD Model

Description

Overview of Texas Instruments LMH6550MA Differential Amplifier

The LMH6550MA from Texas Instruments is a high-performance, fully differential amplifier designed to offer exceptional signal fidelity and wide bandwidth for a variety of applications. This versatile component is well-suited for use in differential signaling applications that require high speed and low distortion, making it an ideal choice for professional video, test and measurement equipment, and high-speed data acquisition systems.

Key Features

  • High Bandwidth: The LMH6550MA boasts a high bandwidth of 900 MHz, ensuring that it can handle high-speed signals with ease, making it perfect for applications that require the processing of fast transient signals.
  • Low Distortion: With its low harmonic distortion, the amplifier provides clean signal amplification, minimizing signal degradation and ensuring high-quality output.
  • Adjustable Gain: The gain of the LMH6550MA can be set externally, providing flexibility in various applications. This feature allows users to tailor the amplification to their specific needs.
  • Single or Dual Supply Operation: The amplifier can be powered by either a single 5V supply or dual supplies of up to ±5V, offering versatility in system power design.
  • Shutdown Feature: An added shutdown feature enables power conservation, which is particularly useful in battery-powered devices.

Applications

The LMH6550MA's combination of speed and precision makes it suitable for a wide array of applications. It is commonly used in:

  • Professional Video Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems
  • Differential Signal Processing
  • Communication Infrastructure

Reliability and Quality

As with all Texas Instruments products, the LMH6550MA differential amplifier is manufactured to high standards, ensuring reliability and performance consistency. Its robust design is built to withstand the demands of various operating environments, making it a dependable choice for critical applications.

For designers and engineers looking for a high-speed differential amplifier with excellent performance characteristics, the LMH6550MA from Texas Instruments stands out as a top choice.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0438 $56.3504
18+ $5.7796 $104.0328
27+ $5.5990 $151.1730
37+ $5.4184 $200.4808
48+ $5.2377 $251.4096
64+ $4.6959 $300.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 556 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess