EN
  • EN
  • DE

LMH6503MA/NOPB

Part No LMH6503MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VARIABLE GAIN 1 CIRC 14SOIC / Variable Gain Amplifier 1 Circuit 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LMH®
Package Tube
Amplifier Type Variable Gain
Number of Circuits 1
Slew Rate 1800V/µs
-3db Bandwidth 135 MHz
Current - Input Bias 11 µA
Current - Supply 37mA
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number LMH6503
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LMH6503MANOPB,LMH6503MA-NDR,-LMH6503MA/NOPB-ND,-LMH6503MA-NDR
Standard Package 55
Win Source Part Number 1028935-LMH6503MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6503MA/NOPB CAD Model

Description

LMH6503MA/NOPB

The LMH6503MA/NOPB is a high-performance, variable gain amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile amplifier is well-suited for a wide range of applications, including telecommunications, professional audio equipment, and medical imaging systems. Its ability to adjust gain dynamically makes it an excellent choice for systems that require precise control over signal amplitude.

Key Features:

  • Wide Bandwidth: The LMH6503MA/NOPB offers a wide bandwidth of 100 MHz at a gain of +10 dB, ensuring that signals are amplified without significant loss of detail or fidelity across a broad range of frequencies.
  • Variable Gain: With a continuously variable gain range from -6 dB to +26 dB controlled by a single voltage, this amplifier provides flexibility and precision in adjusting signal levels.
  • High Output Drive: Capable of driving a 100 Ohm load with ease, the LMH6503MA/NOPB is designed for robust performance in a variety of output scenarios.
  • Low Distortion: It maintains low harmonic distortion and noise, ensuring a clean and accurate amplification of the input signal.
  • Single-Supply Operation: Operating from a single 5V supply, this device simplifies power supply design and minimizes power consumption.

Applications:

  • Test and Measurement Equipment
  • Professional Audio and Video Equipment
  • Communication Infrastructure
  • Medical Imaging Systems
  • Active Filters and Signal Conditioning

The LMH6503MA/NOPB comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its lead-free and RoHS-compliant design also makes it an environmentally friendly choice for modern electronic systems. With its combination of performance, versatility, and reliability, the LMH6503MA/NOPB is an ideal choice for designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0164 $60.0656
9+ $12.3212 $110.8908
13+ $11.9362 $155.1706
18+ $11.5511 $207.9198
23+ $11.1661 $256.8203
30+ $10.0110 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,629 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess