EN
  • EN
  • DE

LMH2190TM-38/NOPB

Part No LMH2190TM-38/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 27MHZ 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Clock
Output Clock
Maximum Input Frequency 27MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 16-DSBGA
Win Source Part Number 1055258-LMH2190TM-38/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH2190TM-38/NOPB CAD Model

Description

Product Overview: LMH2190TM-38/NOPB

The LMH2190TM-38/NOPB is a cutting-edge mobile clock buffer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically engineered to meet the stringent requirements of mobile applications, providing a low-noise, high-efficiency clock distribution solution.

Key Features

  • Low Power Consumption: The LMH2190TM-38/NOPB is optimized for power-sensitive applications, ensuring minimal battery drain and longer operational life for mobile devices.
  • Multiple Outputs: This clock buffer features four low-skew outputs, offering flexibility in distributing the clock signal to various subsystems within the device.
  • Noise Reduction: Designed with noise-sensitive applications in mind, the LMH2190TM-38/NOPB incorporates advanced circuitry to minimize signal noise and ensure clean clock distribution.
  • Small Form Factor: The compact design of the LMH2190TM-38/NOPB, housed in a micro SMD package, makes it ideal for space-constrained mobile environments.
  • Wide Operating Temperature Range: This product is built to operate reliably over a broad temperature range, making it suitable for various operating conditions encountered by mobile devices.

Applications

The LMH2190TM-38/NOPB is highly versatile and can be used in a range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • GPS receivers
  • Other mobile communication devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LMH2190TM-38/NOPB is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability. The 'NOPB' suffix indicates that this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability.

Ordering Information

The product is available for order under the part number LMH2190TM-38/NOPB. For detailed specifications, application notes, and ordering information, customers can visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess